Samtec Inc. PCB Headers TSM-104-04-L-DV

Description
Samtec TSM-104-04-L-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-104-04-L-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086168 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086168
PCB Headers 2086168
Samtec TSM-104-04-L-DV Pin Header

Samtec TSM-104-04-L-DV Pin Header

Supplier's Site
PCB Headers - 2086169 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086169
PCB Headers 2086169
Samtec TSM-104-04-L-DV Pin Header

Samtec TSM-104-04-L-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec - 77P6772 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec
77P6772
Header, 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec 77P6772
HEADER, 2.54MM, SMD, 2X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086168 77P6772
Product Name PCB Headers Header, 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) R/A Connector for RG58 Cable - ET-SMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-2037-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details