Samtec Inc. PCB Headers TSM-104-03-L-DV

Description
Samtec TSM-104-03-L-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-104-03-L-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001562 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001562
PCB Headers 2001562
Samtec TSM-104-03-L-DV Pin Header

Samtec TSM-104-03-L-DV Pin Header

Supplier's Site
PCB Headers - 2001563 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001563
PCB Headers 2001563
Samtec TSM-104-03-L-DV Pin Header

Samtec TSM-104-03-L-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec - 77P6618 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec
77P6618
Header, 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec 77P6618
HEADER, 2.54MM, SMD, 2X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2001562 77P6618
Product Name PCB Headers Header, 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 2923C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details