Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-104-03-L-DH

Description
CONN HEADER SMD R/A 8POS 2.54MM
Datasheet
Description
CONN HEADER SMD R/A 8POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-104-03-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-104-03-L-DH
CONN HEADER SMD R/A 8POS 2.54MM

CONN HEADER SMD R/A 8POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec - 77P6605 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec
77P6605
Header, 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec 77P6605
HEADER, 2.54MM, SMD, 2X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-104-03-L-DH 77P6605
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8714A2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details