Samtec Inc. Header, 4 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-104-02-T-SH-002

Description
HEADER, 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 4 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec - 77P6560 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
77P6560
Header, 4 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec 77P6560
HEADER, 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-104-02-T-SH-002
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-104-02-T-SH-002
CONN HEADER SMD R/A 4POS 2.54MM

CONN HEADER SMD R/A 4POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 77P6560 TSM-104-02-T-SH-002
Product Name Header, 4 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 147068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details