Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
SAMTEC INC.
TSM-104-02-L-DH-TR -- POWER CONNECTORS
Samtec Inc.
Power Connectors
TSM-104-02-L-DH-TR
Description
.100 Surface Mount Terminal Strip
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
.100 Surface Mount Terminal Strip
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
TSM-104-02-L-DH-TR
Power Connectors
TSM-104-02-L-DH-TR
.100 Surface Mount Terminal Strip
.100 Surface Mount Terminal Strip
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Terminal Blocks
Product Number
TSM-104-02-L-DH-TR
Product Name
Power Connectors
Mounting Options
Terminal Strip; Surface Mount
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
TE Connectivity
Barrier Strips
1-1546310-6
Specs
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
Operating Temperature
-40 to 120 C (-40 to 248 F)
View Details
3
suppliers
Interpower
Terminal Block for 6 Wire Cable
82021000
Specs
Operating Temperature
-35 to 150 C (-31 to 302 F)
# of Contacts
6
Body Material
Polyamide 6.6
View Details
Aratas America LLC
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors
XW4M-15D1-H1DS
Specs
Mounting Options
PCB
# of Contacts
15
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2
suppliers
WAGO
Through terminal block
2001-1209
Specs
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details