The .100" Surface Mount Terminal Strip, part number 70X4420, is designed for surface mount applications and is compliant with RoHS standards. It features a pitch of 2.54 mm and is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The product offers various plating options, including gold and tin over nickel, and operates within a temperature range of -55 °C to +125 °C depending on the plating. This terminal strip has a voltage rating of 495 VAC/700 VDC when mated with specific connectors and supports a current rating of up to 5.6 A per pin, depending on the mating connector. It is lead-free solderable and meets severe environment testing qualifications aligned with MIL-DTL-55302. The product is available in multiple configurations, including different post heights and row options, making it versatile for various applications.
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70X4420 |
| Product Name | .100" Surface Mount Terminal Strip Rohs Compliant Samtec |