The .100" Surface Mount Terminal Strip (part number 70X4421) from Samtec is designed for surface mount applications and is RoHS compliant. It features a pitch of 2.54 mm and is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The product offers various plating options, including gold and tin over nickel, and operates within a temperature range of -55 °C to +125 °C depending on the plating used. This terminal strip supports a voltage rating of up to 495 VAC/700 VDC when mated with specific connectors and has a current rating of up to 5.6 A per pin, depending on the mating connector. The lead coplanarity specifications ensure compatibility with automated assembly processes. The product is suitable for use in severe environments, aligning with MIL-DTL-55302 standards. Various row and lead style options are available, making it adaptable for different design requirements.
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70X4421 |
| Product Name | .100" Surface Mount Terminal Strip Rohs Compliant Samtec |