Samtec Inc. Header, 4 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-104-01-S-SV-002-P

Description
HEADER, 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 4 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec - 77P6139 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
77P6139
Header, 4 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec 77P6139
HEADER, 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P6139
Product Name Header, 4 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAT7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers