Samtec Inc. PCB Headers TSM-104-01-S-DH

Description
Samtec TSM-104-01-S-DH Pin Header
Request a Quote Datasheet
Description
Samtec TSM-104-01-S-DH Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086142 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086142
PCB Headers 2086142
Samtec TSM-104-01-S-DH Pin Header

Samtec TSM-104-01-S-DH Pin Header

Supplier's Site
Header, 2.54Mm, Smd, Right Angle, 8 Position; Connector Systems Samtec - 77P6059 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, Right Angle, 8 Position; Connector Systems Samtec
77P6059
Header, 2.54Mm, Smd, Right Angle, 8 Position; Connector Systems Samtec 77P6059
HEADER, 2.54MM, SMD, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086142 77P6059
Product Name PCB Headers Header, 2.54Mm, Smd, Right Angle, 8 Position; Connector Systems Samtec
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075025-S01-06LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2213/1000-487-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details