Samtec Inc. Conn, Header, 6Pos, 2Row, 2.54Mm Rohs Compliant Samtec TSM-103-04-T-DV .

Description
CONN, HEADER, 6POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
Description
CONN, HEADER, 6POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Header, 6Pos, 2Row, 2.54Mm (part number 98AH6187) is a surface mount header designed for high mating cycles and extended life. It features a 2.54 mm pitch and is RoHS compliant, ensuring it meets environmental standards. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. This product supports a voltage rating of 475 VAC when mated with compatible connectors and operates within a temperature range of -55 °C to +125 °C, depending on the plating used. It has a current rating of up to 5.4 A per pin, making it suitable for various applications. The header is compatible with multiple board and cable mates, enhancing its versatility in different designs. Lead coplanarity specifications are provided, ensuring reliable soldering during assembly.

Datasheet Summary
Powered by GS/AI

The Conn, Header, 6Pos, 2Row, 2.54Mm (part number 98AH6187) is a surface mount header designed for high mating cycles and extended life. It features a 2.54 mm pitch and is RoHS compliant, ensuring it meets environmental standards. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. This product supports a voltage rating of 475 VAC when mated with compatible connectors and operates within a temperature range of -55 °C to +125 °C, depending on the plating used. It has a current rating of up to 5.4 A per pin, making it suitable for various applications. The header is compatible with multiple board and cable mates, enhancing its versatility in different designs. Lead coplanarity specifications are provided, ensuring reliable soldering during assembly.

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 6Pos, 2Row, 2.54Mm Rohs Compliant Samtec - 98AH6187 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 6Pos, 2Row, 2.54Mm Rohs Compliant Samtec
98AH6187
Conn, Header, 6Pos, 2Row, 2.54Mm Rohs Compliant Samtec 98AH6187
CONN, HEADER, 6POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

CONN, HEADER, 6POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 98AH6187
Product Name Conn, Header, 6Pos, 2Row, 2.54Mm Rohs Compliant Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1366057-67996-206HLF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
View Details
2 suppliers