Samtec Inc. PCB Headers TSM-103-03-T-DV

Description
Samtec TSM-103-03-T-DV Pin Header
Request a Quote
Description
Samtec TSM-103-03-T-DV Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086116 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086116
PCB Headers 2086116
Samtec TSM-103-03-T-DV Pin Header

Samtec TSM-103-03-T-DV Pin Header

Supplier's Site
PCB Headers - 2086117 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086117
PCB Headers 2086117
Samtec TSM-103-03-T-DV Pin Header

Samtec TSM-103-03-T-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec - 77P5699 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec
77P5699
Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec 77P5699
HEADER, 2.54MM, SMD, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086116 77P5699
Product Name PCB Headers Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data