Samtec Inc. PCB Headers TSM-103-02-T-DV

Description
Samtec TSM-103-02-T-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-103-02-T-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1798804 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1798804
PCB Headers 1798804
Samtec TSM-103-02-T-DV Pin Header

Samtec TSM-103-02-T-DV Pin Header

Supplier's Site
PCB Headers - 1799073 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1799073
PCB Headers 1799073
Samtec TSM-103-02-T-DV Pin Header

Samtec TSM-103-02-T-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec - 77P5564 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec
77P5564
Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec 77P5564
HEADER, 2.54MM, SMD, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1798804 77P5564
Product Name PCB Headers Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details