Samtec Inc. PCB Headers TSM-103-02-S-SV

Description
Samtec TSM-103-02-S-SV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-103-02-S-SV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086106 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086106
PCB Headers 2086106
Samtec TSM-103-02-S-SV Pin Header

Samtec TSM-103-02-S-SV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 3 Position; Connector Systems Samtec - 77P5531 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 3 Position; Connector Systems Samtec
77P5531
Header, 2.54Mm, Smd, 3 Position; Connector Systems Samtec 77P5531
HEADER, 2.54MM, SMD, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086106 77P5531
Product Name PCB Headers Header, 2.54Mm, Smd, 3 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data