Samtec Inc. PCB Headers TSM-103-02-S-DV-P-TR

Description
Samtec TSM-103-02-S-DV-P-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-103-02-S-DV-P-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086104 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086104
PCB Headers 2086104
Samtec TSM-103-02-S-DV-P-TR Pin Header

Samtec TSM-103-02-S-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 2086105 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086105
PCB Headers 2086105
Samtec TSM-103-02-S-DV-P-TR Pin Header

Samtec TSM-103-02-S-DV-P-TR Pin Header

Supplier's Site
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec - 77P5516 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec
77P5516
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec 77P5516
CONNECTOR, HEADER, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086104 77P5516
Product Name PCB Headers Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

CONN BANANA PLUG STACK SLDRLESS - 238-9203BLK - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
UFL (IPEX) Female Connector - ET-UFRA - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details