Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-103-02-LM-DV

Description
CONN HEADER SMD 6POS 2.54MM
Datasheet
Description
CONN HEADER SMD 6POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-103-02-LM-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-103-02-LM-DV
CONN HEADER SMD 6POS 2.54MM

CONN HEADER SMD 6POS 2.54MM

Supplier's Site
Header, 6 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 77P5494 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
77P5494
Header, 6 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 77P5494
HEADER, 6 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 6 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-103-02-LM-DV 77P5494
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 6 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Headers, Male Pins - A3206-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Coaxial Adapters - NA23 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details