Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-103-02-L-SV-LC

Description
CONN HEADER SMD 3POS 2.54MM
Datasheet
Description
CONN HEADER SMD 3POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-103-02-L-SV-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-103-02-L-SV-LC
CONN HEADER SMD 3POS 2.54MM

CONN HEADER SMD 3POS 2.54MM

Supplier's Site
Header, 3 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec - 77P5483 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
77P5483
Header, 3 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec 77P5483
HEADER, 3 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 3 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-103-02-L-SV-LC 77P5483
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 3 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBD II connector right angel golden pins - QLC16060 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
ix Industrial IO Plug - NDHN6H3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
PCB Headers - 1730854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details