Samtec Inc. PCB Headers TSM-103-02-L-SH

Description
Samtec TSM-103-02-L-SH Pin Header
Request a Quote Datasheet
Description
Samtec TSM-103-02-L-SH Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1798803 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1798803
PCB Headers 1798803
Samtec TSM-103-02-L-SH Pin Header

Samtec TSM-103-02-L-SH Pin Header

Supplier's Site
PCB Headers - 1799067 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1799067
PCB Headers 1799067
Samtec TSM-103-02-L-SH Pin Header

Samtec TSM-103-02-L-SH Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 1X3 Position; Connector Systems Samtec - 77P5467 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 1X3 Position; Connector Systems Samtec
77P5467
Header, 2.54Mm, Smd, 1X3 Position; Connector Systems Samtec 77P5467
HEADER, 2.54MM, SMD, 1X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 1X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1798803 77P5467
Product Name PCB Headers Header, 2.54Mm, Smd, 1X3 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products