Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-103-02-L-DV-003

Description
CONN HEADER SMD 6POS 2.54MM
Datasheet
Description
CONN HEADER SMD 6POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-103-02-L-DV-003
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-103-02-L-DV-003
CONN HEADER SMD 6POS 2.54MM

CONN HEADER SMD 6POS 2.54MM

Supplier's Site
Header, 6 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 70X4207 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
70X4207
Header, 6 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 70X4207
HEADER, 6 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 6 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-103-02-L-DV-003 70X4207
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 6 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro PS1_PS2 Series Strip Connectors - Single Row Horizontal Thru-Hole - Type H2 -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details
50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details