Samtec Inc. SMD Electronic Connector TSM-103-01-TL-SV-P-TR

Description
.100" SURFACE MOUNT TERMINAL STR Product overview: TSM-103-01-TL-SV-P-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-103-01-TL-SV -P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
.100" SURFACE MOUNT TERMINAL STR Product overview: TSM-103-01-TL-SV-P-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-103-01-TL-SV -P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TSM-103-01-TL-SV-P-TR
SMD Electronic Connector 314-TSM-103-01-TL-SV-P-TR
.100" SURFACE MOUNT TERMINAL STR Product overview: TSM-103-01-TL-SV-P-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-103-01-TL-SV -P-TR can be used for catalog matching and distributor lookup.

.100" SURFACE MOUNT TERMINAL STR Product overview: TSM-103-01-TL-SV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-103-01-TL-SV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - TSM-103-01-TL-SV-P-TR - 1101436-TSM-103-01-TL-SV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - TSM-103-01-TL-SV-P-TR
1101436-TSM-103-01-TL-SV-P-TR
Circular Connectors - Circular Connectors - Housings - TSM-103-01-TL-SV-P-TR 1101436-TSM-103-01-TL-SV-P-TR
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101436-TSM-103-01-T L-SV-P-TR Packaging: Tape and Reel Pitch: 2.54 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Gender: Male Length: 7.62 mm Housing Material: Polymer Orientation: Straight Contact Plating: Lead, Tin Housing Color: Black Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): TSM-103-01-TL-SV-P-T RTSM103-01-TL-SV-P-T R; TSM10301TLSVPTR; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 2.54 mm RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 475 V Max Current Rating: 7 A

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101436-TSM-103-01-TL-SV-P-TR
Packaging: Tape and Reel
Pitch: 2.54 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Gender: Male
Length: 7.62 mm
Housing Material: Polymer
Orientation: Straight
Contact Plating: Lead, Tin
Housing Color: Black
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): TSM-103-01-TL-SV-P-TRTSM103-01-TL-SV-P-TR; TSM10301TLSVPTR;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 2.54 mm
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 475 V
Max Current Rating: 7 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 314-TSM-103-01-TL-SV-P-TR 1101436-TSM-103-01-TL-SV-P-TR
Product Name SMD Electronic Connector Circular Connectors - Circular Connectors - Housings - TSM-103-01-TL-SV-P-TR
Termination Solder Solder
Unlock Full Specs
to access all available technical data