CONN HEADER SMD 3POS 2.54MM Product overview: TSM-103-01-T-SV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-103-01-T-SV-
Manufacturer: Samtec Inc.
Win Source Part Number: 937710-TSM-103-01-T-
Series: TSM
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Surface Mount 3 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSM-103
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: TSM-103-01-T-SV-TR-N
CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-TSM-103-01-T-SV-TR | 937710-TSM-103-01-T-SV-TR | 77P5397 |
| Product Name | SMD Electronic Connector | Rectangular Connectors - TSM-103-01-T-SV-TR | Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec |
| Termination | Solder | Surface Mount |