Manufacturer: Samtec Inc.
Win Source Part Number: 1332515-TSM-103-01-T
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Number of Positions: 3
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 325
Mounting: Surface Mount
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.230" (5.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: TSM-103-01-T-SV-P-TR
Base Product Number: TSM-103
RoHS Status: ROHS3 Compliant
CONN, HEADER, 3POS, 1ROW, 2.54MM ROHS COMPLIANT: YES
CONN HEADER SMD 3POS 2.54MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1332515-TSM-103-01-T-SV-P-TR | 45AJ8847 | TSM-103-01-T-SV-P-TR |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Conn, Header, 3Pos, 1Row, 2.54Mm Rohs Compliant Samtec | Headers, Male Pins |
| Product Type | IC Headers | IC Headers | IC Headers; Header, Cuttable |
| RoHS Compliant | RoHS Compliant | RoHS Compliant | |
| Mounting | Surface Mount | SMT; Solder; Surface Mount | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |