Samtec Inc. PCB Headers TSM-103-01-T-SH-TR

Description
Samtec TSM-103-01-T-SH-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-103-01-T-SH-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086100 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086100
PCB Headers 2086100
Samtec TSM-103-01-T-SH-TR Pin Header

Samtec TSM-103-01-T-SH-TR Pin Header

Supplier's Site
PCB Headers - 2086101 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086101
PCB Headers 2086101
Samtec TSM-103-01-T-SH-TR Pin Header

Samtec TSM-103-01-T-SH-TR Pin Header

Supplier's Site
Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec - 77P5383 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec
77P5383
Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec 77P5383
CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086100 77P5383
Product Name PCB Headers Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1359-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PCB Headers - 1224710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details