Samtec Inc. Board-To-Board Connector, Tsm Series, Surface Mount, Header, 6, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec TSM-103-01-T-DV

Description
Board-To-Board Connector, TSM Series, Surface Mount, Header, 6, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
Board-To-Board Connector, TSM Series, Surface Mount, Header, 6, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-To-Board Connector, Tsm Series, Surface Mount, Header, 6, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec - 71Y9498 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Tsm Series, Surface Mount, Header, 6, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec
71Y9498
Board-To-Board Connector, Tsm Series, Surface Mount, Header, 6, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec 71Y9498
Board-To-Board Connector, TSM Series, Surface Mount, Header, 6, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, TSM Series, Surface Mount, Header, 6, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec - 46P5081 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec
46P5081
Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec 46P5081
HEADER, 2.54MM, SMD, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
CONN HEADER 6POS .100 DBL SMD - 680-TSM-103-01-T-DV - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 6POS .100 DBL SMD
680-TSM-103-01-T-DV
CONN HEADER 6POS .100 DBL SMD 680-TSM-103-01-T-DV
CONN HEADER 6POS .100 DBL SMD

CONN HEADER 6POS .100 DBL SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71Y9498 46P5081 680-TSM-103-01-T-DV
Product Name Board-To-Board Connector, Tsm Series, Surface Mount, Header, 6, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec CONN HEADER 6POS .100 DBL SMD
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data