Samtec Inc. PCB Headers TSM-103-01-S-SV-TR

Description
Samtec TSM-103-01-S-SV-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-103-01-S-SV-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086092 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086092
PCB Headers 2086092
Samtec TSM-103-01-S-SV-TR Pin Header

Samtec TSM-103-01-S-SV-TR Pin Header

Supplier's Site
PCB Headers - 2086093 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086093
PCB Headers 2086093
Samtec TSM-103-01-S-SV-TR Pin Header

Samtec TSM-103-01-S-SV-TR Pin Header

Supplier's Site
Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec - 77P5291 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec
77P5291
Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec 77P5291
CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec - 53AJ1973 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec
53AJ1973
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec 53AJ1973
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086092 77P5291
Product Name PCB Headers Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data