Samtec Inc. Headers, Male Pins TSM-103-01-L-SV

Description
CONN HEADER SMD 3POS 2.54MM
Datasheet
Description
CONN HEADER SMD 3POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - TSM-103-01-L-SV - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
TSM-103-01-L-SV
Headers, Male Pins TSM-103-01-L-SV
CONN HEADER SMD 3POS 2.54MM

CONN HEADER SMD 3POS 2.54MM

Supplier's Site Datasheet
Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 90Y8864 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
90Y8864
Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 90Y8864
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:TSM Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:TSM Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TSM-103-01-L-SV 90Y8864
Product Name Headers, Male Pins Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers; Header, Cuttable IC Headers
Mounting SMT; Solder; Surface Mount SMT; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5741-210-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details