Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-103-01-L-SV-003

Description
CONN HEADER SMD 3POS 2.54MM
Datasheet
Description
CONN HEADER SMD 3POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-103-01-L-SV-003
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-103-01-L-SV-003
CONN HEADER SMD 3POS 2.54MM

CONN HEADER SMD 3POS 2.54MM

Supplier's Site
Header, 3 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec - 77P5188 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
77P5188
Header, 3 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec 77P5188
HEADER, 3 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 3 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-103-01-L-SV-003 77P5188
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 3 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T02 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 2
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7926D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details