Samtec Inc. PCB Headers TSM-103-01-L-SH-K-TR

Description
Samtec TSM-103-01-L-SH-K-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-103-01-L-SH-K-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086076 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086076
PCB Headers 2086076
Samtec TSM-103-01-L-SH-K-TR Pin Header

Samtec TSM-103-01-L-SH-K-TR Pin Header

Supplier's Site
PCB Headers - 2086077 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086077
PCB Headers 2086077
Samtec TSM-103-01-L-SH-K-TR Pin Header

Samtec TSM-103-01-L-SH-K-TR Pin Header

Supplier's Site
Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec - 77P5168 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec
77P5168
Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec 77P5168
CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086076 77P5168
Product Name PCB Headers Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details