The Header, 2.54mm, SMD, 2x3 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 6 contacts arranged in 2 rows and is suitable for surface mount right angle and through hole right angle terminations. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The voltage rating is 475 VAC when mated with compatible connectors. This product is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. The header supports high mating cycles and is recognized for its extended life. It is compatible with various board and cable mates, enhancing its versatility in different designs.
HEADER, 2.54MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77P5157 |
| Product Name | Header, 2.54Mm, Smd, 2X3 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |