Samtec Inc. Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec TSM-103-01-L-DH-TR

Description
CONNECTOR, HEADER, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 6 Position, 2 Row, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features six contacts arranged in two rows and is suitable for surface mount right-angle termination. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This connector supports a voltage rating of 475 VAC when mated with compatible connectors such as BCS or SSM. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The connector is rated for high mating cycles and is compatible with various board and cable mates, enhancing its versatility in different applications. It is also available with optional features such as alignment pins and locking clips, depending on the specific configuration chosen.

Datasheet Summary
Powered by GS/AI

The Connector Header 6 Position, 2 Row, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features six contacts arranged in two rows and is suitable for surface mount right-angle termination. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This connector supports a voltage rating of 475 VAC when mated with compatible connectors such as BCS or SSM. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The connector is rated for high mating cycles and is compatible with various board and cable mates, enhancing its versatility in different applications. It is also available with optional features such as alignment pins and locking clips, depending on the specific configuration chosen.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec - 77P5136 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec
77P5136
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec 77P5136
CONNECTOR, HEADER, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P5136
Product Name Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Ribbon Cable Connectors - 102154-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers