Samtec Inc. PCB Headers TSM-102-04-S-DV

Description
Samtec TSM-102-04-S-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-102-04-S-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086050 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086050
PCB Headers 2086050
Samtec TSM-102-04-S-DV Pin Header

Samtec TSM-102-04-S-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 4 Position; Connector Systems Samtec - 77P5000 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 4 Position; Connector Systems Samtec
77P5000
Header, 2.54Mm, Smd, 4 Position; Connector Systems Samtec 77P5000
HEADER, 2.54MM, SMD, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086050 77P5000
Product Name PCB Headers Header, 2.54Mm, Smd, 4 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Headers - 1224720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details