Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-102-03-S-DH

Description
CONN HEADER SMD R/A 4POS 2.54MM
Description
CONN HEADER SMD R/A 4POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, Right Angle, 4 Position (part number 77P4905) from Samtec features a surface mount design suitable for board-to-board applications. It has a pitch spacing of 2.54mm and consists of 4 contacts arranged in 2 rows. The connector is made from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and tin over nickel. It is rated for a voltage of 475 VAC and operates within a temperature range of -55 °C to +125 °C when gold-plated. The product is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. The connector supports high mating cycles and is designed for compatibility with various board and cable mates.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, Right Angle, 4 Position (part number 77P4905) from Samtec features a surface mount design suitable for board-to-board applications. It has a pitch spacing of 2.54mm and consists of 4 contacts arranged in 2 rows. The connector is made from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and tin over nickel. It is rated for a voltage of 475 VAC and operates within a temperature range of -55 °C to +125 °C when gold-plated. The product is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. The connector supports high mating cycles and is designed for compatibility with various board and cable mates.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-102-03-S-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-102-03-S-DH
CONN HEADER SMD R/A 4POS 2.54MM

CONN HEADER SMD R/A 4POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, Right Angle, 4 Position; Connector Systems Samtec - 77P4905 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, Right Angle, 4 Position; Connector Systems Samtec
77P4905
Header, 2.54Mm, Smd, Right Angle, 4 Position; Connector Systems Samtec 77P4905
HEADER, 2.54MM, SMD, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-102-03-S-DH 77P4905
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, Right Angle, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data