Samtec Inc. .100" Surface Mount Terminal Strip Rohs Compliant Samtec TSM-102-03-S-DH-A

Description
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
Description
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The .100" Surface Mount Terminal Strip, part number 77P4906, is designed for surface mounting applications and is compliant with RoHS standards. It features a pitch of 2.54 mm and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product offers various plating options, including gold and tin over nickel, with an operating temperature range of -55 °C to +125 °C depending on the plating choice. This terminal strip supports a voltage rating of up to 495 VAC/700 VDC when mated with specific connectors, and it has a current rating per pin ranging from 4.1 A to 5.6 A, depending on the mating connector. The lead-free solderable design ensures compatibility with modern manufacturing processes. The product is also qualified for severe environment testing, aligning with MIL-DTL-55302 standards. Engineers should consider this terminal strip for applications requiring reliable surface mount connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The .100" Surface Mount Terminal Strip, part number 77P4906, is designed for surface mounting applications and is compliant with RoHS standards. It features a pitch of 2.54 mm and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product offers various plating options, including gold and tin over nickel, with an operating temperature range of -55 °C to +125 °C depending on the plating choice. This terminal strip supports a voltage rating of up to 495 VAC/700 VDC when mated with specific connectors, and it has a current rating per pin ranging from 4.1 A to 5.6 A, depending on the mating connector. The lead-free solderable design ensures compatibility with modern manufacturing processes. The product is also qualified for severe environment testing, aligning with MIL-DTL-55302 standards. Engineers should consider this terminal strip for applications requiring reliable surface mount connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
.100
Chicago, IL, United States
.100" Surface Mount Terminal Strip Rohs Compliant Samtec
77P4906
.100" Surface Mount Terminal Strip Rohs Compliant Samtec 77P4906
.100" Surface Mount Terminal Strip RoHS Compliant: Yes

.100" Surface Mount Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P4906
Product Name .100" Surface Mount Terminal Strip Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products