Samtec Inc. Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec TSM-102-03-L-SH-TR

Description
CONNECTOR, HEADER, 2 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 2 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 2 Position 1 Row 2.54 mm (part number 77P4891) is designed for surface mount applications with a pitch spacing of 2.54 mm. It features a single row configuration with two contacts, suitable for board-to-board connections. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and tin over nickel. This connector supports high mating cycles and is rated for a voltage of 475 VAC when mated with compatible connectors. It operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The connector mates with various cable and board connectors, including SSW, SSQ, SSM, and others, providing flexibility in design. It is also available with optional features such as alignment pins and locking clips, enhancing its usability in different applications.

Datasheet Summary
Powered by GS/AI

The Connector Header 2 Position 1 Row 2.54 mm (part number 77P4891) is designed for surface mount applications with a pitch spacing of 2.54 mm. It features a single row configuration with two contacts, suitable for board-to-board connections. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and tin over nickel. This connector supports high mating cycles and is rated for a voltage of 475 VAC when mated with compatible connectors. It operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The connector mates with various cable and board connectors, including SSW, SSQ, SSM, and others, providing flexibility in design. It is also available with optional features such as alignment pins and locking clips, enhancing its usability in different applications.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec - 77P4891 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec
77P4891
Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec 77P4891
CONNECTOR, HEADER, 2 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P4891
Product Name Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-FL2G-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers