Samtec Inc. Connunshroudedhdr4Pos2.54Mmsolderst Smd Tube Samtec TSM-102-03-L-DV

Description
CONNUNSHROUDEDHDR4PO S2.54MMSOLDERST SMD TUBE
Description
CONNUNSHROUDEDHDR4PO S2.54MMSOLDERST SMD TUBE

Suppliers

Company
Product
Description
Supplier Links
Connunshroudedhdr4Pos2.54Mmsolderst Smd Tube Samtec - 07AK0884 - Newark, An Avnet Company
Chicago, IL, United States
Connunshroudedhdr4Pos2.54Mmsolderst Smd Tube Samtec
07AK0884
Connunshroudedhdr4Pos2.54Mmsolderst Smd Tube Samtec 07AK0884
CONNUNSHROUDEDHDR4PO S2.54MMSOLDERST SMD TUBE

CONNUNSHROUDEDHDR4POS2.54MMSOLDERST SMD TUBE

Supplier's Site
Header, 2.54Mm, Smd, 2X2 Position; Connector Systems Samtec - 77P4877 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X2 Position; Connector Systems Samtec
77P4877
Header, 2.54Mm, Smd, 2X2 Position; Connector Systems Samtec 77P4877
HEADER, 2.54MM, SMD, 2X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 07AK0884 77P4877
Product Name Connunshroudedhdr4Pos2.54Mmsolderst Smd Tube Samtec Header, 2.54Mm, Smd, 2X2 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products