Samtec Inc. .100" Surface Mount Terminal Strip Rohs Compliant Samtec TSM-102-02-T-SH-A

Description
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
Description
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The .100" Surface Mount Terminal Strip, part number 77P4830, features a pitch of 2.54 mm and is designed for use in various applications requiring reliable electrical connections. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This terminal strip has a voltage rating of 495 VAC/700 VDC when mated with specific connectors and offers current ratings per pin ranging from 4.1 A to 5.6 A, depending on the mating connector. It is lead-free solderable and complies with RoHS standards. The product is suitable for severe environment testing and aligns with MIL-DTL-55302 specifications. Various row and lead style options are available, making it adaptable for different design requirements.

Datasheet Summary
Powered by GS/AI

The .100" Surface Mount Terminal Strip, part number 77P4830, features a pitch of 2.54 mm and is designed for use in various applications requiring reliable electrical connections. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This terminal strip has a voltage rating of 495 VAC/700 VDC when mated with specific connectors and offers current ratings per pin ranging from 4.1 A to 5.6 A, depending on the mating connector. It is lead-free solderable and complies with RoHS standards. The product is suitable for severe environment testing and aligns with MIL-DTL-55302 specifications. Various row and lead style options are available, making it adaptable for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
.100
Chicago, IL, United States
.100" Surface Mount Terminal Strip Rohs Compliant Samtec
77P4830
.100" Surface Mount Terminal Strip Rohs Compliant Samtec 77P4830
.100" Surface Mount Terminal Strip RoHS Compliant: Yes

.100" Surface Mount Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-102-02-T-SH-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-102-02-T-SH-A
CONN HEADER SMD R/A 2POS 2.54MM

CONN HEADER SMD R/A 2POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 77P4830 TSM-102-02-T-SH-A
Product Name .100" Surface Mount Terminal Strip Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SB ® 50/Powerpole ® 75 Die Set #10 AWG - 1388G7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers