Samtec Inc. PCB Headers TSM-102-02-T-DV-P-TR

Description
Samtec TSM-102-02-T-DV-P-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-102-02-T-DV-P-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086047 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086047
PCB Headers 2086047
Samtec TSM-102-02-T-DV-P-TR Pin Header

Samtec TSM-102-02-T-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 2086048 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086048
PCB Headers 2086048
Samtec TSM-102-02-T-DV-P-TR Pin Header

Samtec TSM-102-02-T-DV-P-TR Pin Header

Supplier's Site
Connector, Header, 4 Position, 2Row, 2.54Mm; Connector Systems Samtec - 77P4826 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4 Position, 2Row, 2.54Mm; Connector Systems Samtec
77P4826
Connector, Header, 4 Position, 2Row, 2.54Mm; Connector Systems Samtec 77P4826
CONNECTOR, HEADER, 4 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086047 77P4826
Product Name PCB Headers Connector, Header, 4 Position, 2Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201V14L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X200B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details