Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-102-02-S-DV-LC

Description
CONN HEADER SMD 4POS 2.54MM
Datasheet
Description
CONN HEADER SMD 4POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-102-02-S-DV-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-102-02-S-DV-LC
CONN HEADER SMD 4POS 2.54MM

CONN HEADER SMD 4POS 2.54MM

Supplier's Site
Header, 4 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 77P4785 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
77P4785
Header, 4 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 77P4785
HEADER, 4 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 4 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-102-02-S-DV-LC 77P4785
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 4 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Coaxial Connector (RF) Adapters - 1124-1304-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers