Samtec Inc. Header, 2.54Mm, Smd, 2 Position; Connector Systems Samtec TSM-102-01-T-SV

Description
HEADER, 2.54MM, SMD, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 2 Position; Connector Systems Samtec - 14P5121 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2 Position; Connector Systems Samtec
14P5121
Header, 2.54Mm, Smd, 2 Position; Connector Systems Samtec 14P5121
HEADER, 2.54MM, SMD, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14P5121
Product Name Header, 2.54Mm, Smd, 2 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details