Samtec Inc. PCB Headers TSM-102-01-T-SV-TR

Description
Samtec TSM-102-01-T-SV-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-102-01-T-SV-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001534P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001534P
PCB Headers 2001534P
Samtec TSM-102-01-T-SV-TR Pin Header

Samtec TSM-102-01-T-SV-TR Pin Header

Supplier's Site
PCB Headers - 2001533 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001533
PCB Headers 2001533
Samtec TSM-102-01-T-SV-TR Pin Header

Samtec TSM-102-01-T-SV-TR Pin Header

Supplier's Site
PCB Headers - 2001534 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001534
PCB Headers 2001534
Samtec TSM-102-01-T-SV-TR Pin Header

Samtec TSM-102-01-T-SV-TR Pin Header

Supplier's Site
Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec - 77P4674 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec
77P4674
Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec 77P4674
CONNECTOR, HEADER, 2 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2001534P 2001533 77P4674
Product Name PCB Headers PCB Headers Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Straight Straight; Vertical
Unlock Full Specs
to access all available technical data