Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-102-01-T-SV-LC

Description
CONN HEADER SMD 2POS 2.54MM
Datasheet
Description
CONN HEADER SMD 2POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-102-01-T-SV-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-102-01-T-SV-LC
CONN HEADER SMD 2POS 2.54MM

CONN HEADER SMD 2POS 2.54MM

Supplier's Site
Header, 2 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec - 77P4670 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
77P4670
Header, 2 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec 77P4670
HEADER, 2 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-102-01-T-SV-LC 77P4670
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
PCB Headers - 1224769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details