The Header, 2.54mm, SMD, 6 Position from Samtec is a surface mount connector designed for board-to-board applications. It features a pitch spacing of 2.54mm and is part of the TSM series. The connector is available in configurations with 2 to 36 positions and is RoHS compliant, ensuring it meets environmental standards. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with plating options of gold or tin over nickel. This connector operates within a temperature range of -55°C to +105°C with tin plating and up to +125°C with gold plating. It has a voltage rating of 475 VAC when mated with compatible connectors such as BCS or SSM. The current rating per pin varies depending on the mating connector, with values of 4.9 A for SSW and 5.4 A for SSM. The product also offers options for alignment pins and locking clips, enhancing its usability in various applications.
HEADER, 2.54MM, SMD, 6 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77P4596 |
| Product Name | Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |