Samtec Inc. PCB Headers TSM-102-01-S-SV-TR

Description
Samtec TSM-102-01-S-SV-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-102-01-S-SV-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086036 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086036
PCB Headers 2086036
Samtec TSM-102-01-S-SV-TR Pin Header

Samtec TSM-102-01-S-SV-TR Pin Header

Supplier's Site
PCB Headers - 2086037 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086037
PCB Headers 2086037
Samtec TSM-102-01-S-SV-TR Pin Header

Samtec TSM-102-01-S-SV-TR Pin Header

Supplier's Site
Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec - 77P4591 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec
77P4591
Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec 77P4591
CONNECTOR, HEADER, 2 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086036 77P4591
Product Name PCB Headers Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details