Samtec Inc. PCB Headers TSM-102-01-S-SH

Description
Samtec TSM-102-01-S-SH Pin Header
Request a Quote Datasheet
Description
Samtec TSM-102-01-S-SH Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086032 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086032
PCB Headers 2086032
Samtec TSM-102-01-S-SH Pin Header

Samtec TSM-102-01-S-SH Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 2 Position; Connector Systems Samtec - 11J4882 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2 Position; Connector Systems Samtec
11J4882
Header, 2.54Mm, Smd, 2 Position; Connector Systems Samtec 11J4882
HEADER, 2.54MM, SMD, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086032 11J4882
Product Name PCB Headers Header, 2.54Mm, Smd, 2 Position; Connector Systems Samtec
Geometry Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CKB.M03.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 17.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details