Samtec Inc. Conn Unshrd Hdr Hdr 2 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec TSM-102-01-L-SV-TR

Description
CONN UNSHRD HDR HDR 2 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 2 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 2 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec - 82AC0345 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 2 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec
82AC0345
Conn Unshrd Hdr Hdr 2 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec 82AC0345
CONN UNSHRD HDR HDR 2 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 2 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec - 77P4524 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec
77P4524
Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec 77P4524
CONNECTOR, HEADER, 2 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AC0345 77P4524
Product Name Conn Unshrd Hdr Hdr 2 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1284-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1730921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details