Samtec Inc. PCB Headers TSM-102-01-L-SH-K-TR

Description
Samtec TSM-102-01-L-SH-K-TR Pin Header
Request a Quote
Description
Samtec TSM-102-01-L-SH-K-TR Pin Header
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header, 2 Position, 1 Row, 2.54 mm (part number 77P4510) from Samtec is designed for surface mount applications with a pitch spacing of 2.54 mm. It features a single row with two contacts and is suitable for board-to-board connections. The connector is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with various plating options including gold and tin. It operates within a temperature range of -55 °C to +125 °C when gold plated, and has a voltage rating of 475 VAC when mated with compatible connectors. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. It supports high mating cycles and is recognized for its extended life performance. The connector mates with several cable and board connectors, enhancing its versatility in various applications.

Datasheet Summary
Powered by GS/AI

The Connector Header, 2 Position, 1 Row, 2.54 mm (part number 77P4510) from Samtec is designed for surface mount applications with a pitch spacing of 2.54 mm. It features a single row with two contacts and is suitable for board-to-board connections. The connector is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with various plating options including gold and tin. It operates within a temperature range of -55 °C to +125 °C when gold plated, and has a voltage rating of 475 VAC when mated with compatible connectors. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. It supports high mating cycles and is recognized for its extended life performance. The connector mates with several cable and board connectors, enhancing its versatility in various applications.

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2271984 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2271984
PCB Headers 2271984
Samtec TSM-102-01-L-SH-K-TR Pin Header

Samtec TSM-102-01-L-SH-K-TR Pin Header

Supplier's Site
PCB Headers - 2271983 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2271983
PCB Headers 2271983
Samtec TSM-102-01-L-SH-K-TR Pin Header

Samtec TSM-102-01-L-SH-K-TR Pin Header

Supplier's Site
Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec - 77P4510 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec
77P4510
Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec 77P4510
CONNECTOR, HEADER, 2 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2271984 77P4510
Product Name PCB Headers Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069524-121402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
3 suppliers
Terminal Block Wire Ferrules - 2870.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2000-2233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers