Samtec Inc. Rectangular Connectors - TSM-102-01-L-DV-P-TR TSM-102-01-L-DV-P-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 937702-TSM-102-01-L- DV-P-TR Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 4 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: TSM-102 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: TSM-102-01-L-DV-P-TR -ND, SAM13279DKR, SAM13279CT, SAM13279TR
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 937702-TSM-102-01-L- DV-P-TR Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 4 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: TSM-102 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: TSM-102-01-L-DV-P-TR -ND, SAM13279DKR, SAM13279CT, SAM13279TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TSM-102-01-L-DV-P-TR - 937702-TSM-102-01-L-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-102-01-L-DV-P-TR
937702-TSM-102-01-L-DV-P-TR
Rectangular Connectors - TSM-102-01-L-DV-P-TR 937702-TSM-102-01-L-DV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 937702-TSM-102-01-L- DV-P-TR Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 4 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: TSM-102 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: TSM-102-01-L-DV-P-TR -ND, SAM13279DKR, SAM13279CT, SAM13279TR

Manufacturer: Samtec Inc.
Win Source Part Number: 937702-TSM-102-01-L-DV-P-TR
Series: TSM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 4 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSM-102
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: TSM-102-01-L-DV-P-TR-ND, SAM13279DKR, SAM13279CT, SAM13279TR

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-TSM-102-01-L-DV-P-TR
SMD Electronic Connector 314-TSM-102-01-L-DV-P-TR
CONN HEADER SMD 4POS 2.54MM Product overview: TSM-102-01-L-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-102-01-L-DV- P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 4POS 2.54MM Product overview: TSM-102-01-L-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-102-01-L-DV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec - 82AC0343 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec
82AC0343
Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec 82AC0343
CONN UNSHRD HDR HDR 4 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 4 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 4 Position, 2Row, 2.54Mm; Connector Systems Samtec - 77P4499 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4 Position, 2Row, 2.54Mm; Connector Systems Samtec
77P4499
Connector, Header, 4 Position, 2Row, 2.54Mm; Connector Systems Samtec 77P4499
CONNECTOR, HEADER, 4 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec - 53AJ8326 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec
53AJ8326
Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec 53AJ8326
CONNECTOR, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 937702-TSM-102-01-L-DV-P-TR 314-TSM-102-01-L-DV-P-TR 82AC0343 77P4499
Product Name Rectangular Connectors - TSM-102-01-L-DV-P-TR SMD Electronic Connector Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec Connector, Header, 4 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1325-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Modular Connectors / Ethernet Connectors - 221V34F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 113358P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers