Samtec Inc. Pin Header, R/a, 80Pos, 2Row, 2Mm, Th; Connector Systems Samtec TSH-140-01-T-RA

Description
PIN HEADER, R/A, 80POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSH Series RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, R/A, 80POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, R/a, 80Pos, 2Row, 2Mm, Th; Connector Systems Samtec - 77P4439 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, R/a, 80Pos, 2Row, 2Mm, Th; Connector Systems Samtec
77P4439
Pin Header, R/a, 80Pos, 2Row, 2Mm, Th; Connector Systems Samtec 77P4439
PIN HEADER, R/A, 80POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSH Series RoHS Compliant: Yes

PIN HEADER, R/A, 80POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P4439
Product Name Pin Header, R/a, 80Pos, 2Row, 2Mm, Th; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data