Samtec Inc. Pin Header, 80Pos, 2Row, 2Mm, Th; Connector Systems Samtec TSH-140-01-L-D

Description
PIN HEADER, 80POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 80POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 80Pos, 2Row, 2Mm, Th; Connector Systems Samtec - 77P4425 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 80Pos, 2Row, 2Mm, Th; Connector Systems Samtec
77P4425
Pin Header, 80Pos, 2Row, 2Mm, Th; Connector Systems Samtec 77P4425
PIN HEADER, 80POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes

PIN HEADER, 80POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P4425
Product Name Pin Header, 80Pos, 2Row, 2Mm, Th; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10200ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
75 Ohm SMZ Female Plug - 110863 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details
MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
XF3M/XF2M FPC/FFC Connector - XF2M-2215-1A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
8 suppliers