Samtec Inc. Pin Header, 70Pos, 2Row, 2Mm, Smt; Connector Systems Samtec TSH-135-01-L-DV-A

Description
PIN HEADER, 70POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 70POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 70Pos, 2Row, 2Mm, Smt; Connector Systems Samtec - 77P4401 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 70Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
77P4401
Pin Header, 70Pos, 2Row, 2Mm, Smt; Connector Systems Samtec 77P4401
PIN HEADER, 70POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

PIN HEADER, 70POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P4401
Product Name Pin Header, 70Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
2 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details