Samtec Inc. Pin Header, 70Pos, 2Row, 2Mm, Th; Connector Systems Samtec TSH-135-01-F-D

Description
PIN HEADER, 70POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes
Description
PIN HEADER, 70POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pin Header 70Pos, 2Row, 2Mm, Th from Samtec, part number 77P4391, features a pitch spacing of 2.00 mm and is designed for through-hole mounting. It has a total of 70 contacts arranged in two rows. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze. The product is available with either tin or gold plating over nickel, with a thickness of 50 µ" (1.27 µm). It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This connector is RoHS compliant and lead-free solderable. It is compatible with various mating connectors, including SQT, SQW, and ESQT. Some lengths and styles may be non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Pin Header 70Pos, 2Row, 2Mm, Th from Samtec, part number 77P4391, features a pitch spacing of 2.00 mm and is designed for through-hole mounting. It has a total of 70 contacts arranged in two rows. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze. The product is available with either tin or gold plating over nickel, with a thickness of 50 µ" (1.27 µm). It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This connector is RoHS compliant and lead-free solderable. It is compatible with various mating connectors, including SQT, SQW, and ESQT. Some lengths and styles may be non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 70Pos, 2Row, 2Mm, Th; Connector Systems Samtec - 77P4391 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 70Pos, 2Row, 2Mm, Th; Connector Systems Samtec
77P4391
Pin Header, 70Pos, 2Row, 2Mm, Th; Connector Systems Samtec 77P4391
PIN HEADER, 70POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes

PIN HEADER, 70POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P4391
Product Name Pin Header, 70Pos, 2Row, 2Mm, Th; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111170 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coax Connectors - 1052204-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Solder
View Details
PCB Connectors - NCS-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details